Texas Instruments SN65HVD233-HT High Temperature 3.3-V CAN Transceiver SN65HVD233SJD

Description
High Temperature 3.3-V CAN Transceiver 8-CDIP SB -55 to 210
Request a Quote Datasheet
Description
High Temperature 3.3-V CAN Transceiver 8-CDIP SB -55 to 210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD233-HT High Temperature 3.3-V CAN Transceiver - SN65HVD233SJD - Texas Instruments
Dallas, TX, United States
SN65HVD233-HT High Temperature 3.3-V CAN Transceiver
SN65HVD233SJD
SN65HVD233-HT High Temperature 3.3-V CAN Transceiver SN65HVD233SJD
High Temperature 3.3-V CAN Transceiver 8-CDIP SB -55 to 210

High Temperature 3.3-V CAN Transceiver 8-CDIP SB -55 to 210

Buy Now Datasheet
3.3V Interface Transceiver IC - 710-SN65HVD233SJD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
710-SN65HVD233SJD
3.3V Interface Transceiver IC 710-SN65HVD233SJD
3.3V CAN Transceiver, 1Mbps, CDIP, -55°C to 175°C Product overview: SN65HVD233SJD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD233SJD can be used for catalog matching and distributor lookup.

3.3V CAN Transceiver, 1Mbps, CDIP, -55°C to 175°C Product overview: SN65HVD233SJD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD233SJD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD233SJD - 1098816-SN65HVD233SJD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD233SJD
1098816-SN65HVD233SJD
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD233SJD 1098816-SN65HVD233SJD
Manufacturer: Texas Instruments Win Source Part Number: 1098816-SN65HVD233SJ D Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 140mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 210°C Case / Package: 8-CDIP SB Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098816-SN65HVD233SJD
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 140mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 210°C
Case / Package: 8-CDIP SB
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
SN65HVD233SJD
CAN Interface IC SN65HVD233SJD
CAN Interface IC 3.3-V CAN Xcvr

CAN Interface IC 3.3-V CAN Xcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD233SJD 710-SN65HVD233SJD 1098816-SN65HVD233SJD SN65HVD233SJD
Product Name SN65HVD233-HT High Temperature 3.3-V CAN Transceiver 3.3V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD233SJD CAN Interface IC
Technology CAN
Device Type Transceiver Transceiver Receiver; Transceiver
Operating Temperature -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 210 C (-67 to 410 F) -55 to 210 C (-67 to 410 F)
Package Type CDIP SB,CFP,SOIC,XCEPT CDIP DIP; 8-CDIP SB CDIP-SB-8
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221401MRA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-89680012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55LVDS33-SP High-Speed Differential Receiver - 5962-0724801VFA - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details