Texas Instruments SN65HVD11-HT High Temperature 3.3-V RS-485 Transceiver SN65HVD11SJD

Description
High Temperature 3.3-V RS-485 Transceiver 8-CDIP SB -55 to 210
Request a Quote
Description
High Temperature 3.3-V RS-485 Transceiver 8-CDIP SB -55 to 210
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65HVD11SJD is a 3.3-V RS-485 transceiver in an 8-pin CDIP SB package measuring 11.81mm × 7.49mm, designed for extreme temperature applications from -55°C to 210°C. It meets ANSI TIA/EIA-485-A and ISO 8482:1993 standards, features bus-pin ESD protection exceeding 16 kV HBM, and supports up to 256 nodes with a 1/8 unit-load option. The device includes driver output transition time options for signaling rates of 1 Mbps, 10 Mbps, and 32 Mbps, along with short-circuit, open-circuit, and fail-safe receiver protections. It shares the same functional and electrical characteristics as the SN65HVD11-HT series, with a 3-state differential driver and receiver configured for bidirectional communication.

Datasheet Summary
Powered by GS/AI

The SN65HVD11SJD is a 3.3-V RS-485 transceiver in an 8-pin CDIP SB package measuring 11.81mm × 7.49mm, designed for extreme temperature applications from -55°C to 210°C. It meets ANSI TIA/EIA-485-A and ISO 8482:1993 standards, features bus-pin ESD protection exceeding 16 kV HBM, and supports up to 256 nodes with a 1/8 unit-load option. The device includes driver output transition time options for signaling rates of 1 Mbps, 10 Mbps, and 32 Mbps, along with short-circuit, open-circuit, and fail-safe receiver protections. It shares the same functional and electrical characteristics as the SN65HVD11-HT series, with a 3-state differential driver and receiver configured for bidirectional communication.

Suppliers

Company
Product
Description
Supplier Links
SN65HVD11-HT High Temperature 3.3-V RS-485 Transceiver - SN65HVD11SJD - Texas Instruments
Dallas, TX, United States
SN65HVD11-HT High Temperature 3.3-V RS-485 Transceiver
SN65HVD11SJD
SN65HVD11-HT High Temperature 3.3-V RS-485 Transceiver SN65HVD11SJD
High Temperature 3.3-V RS-485 Transceiver 8-CDIP SB -55 to 210

High Temperature 3.3-V RS-485 Transceiver 8-CDIP SB -55 to 210

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD11SJD - 794825-SN65HVD11SJD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD11SJD
794825-SN65HVD11SJD
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD11SJD 794825-SN65HVD11SJD
Manufacturer: Texas Instruments Win Source Part Number: 794825-SN65HVD11SJD Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 210°C Package: 8-CDIP (0.300", 7.62mm) Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 41mV Data Rate: 10Mbps Family Name: SN65HVD11 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-CDIP SB Alternative Parts (Cross-Reference): MAX3485ESA-T; MAX3486ECSA; MAX3486EEPA; MAX3485ECPA; Introduction Date: November 01, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794825-SN65HVD11SJD
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 210°C
Package: 8-CDIP (0.300", 7.62mm)
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 41mV
Data Rate: 10Mbps
Family Name: SN65HVD11
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-CDIP SB
Alternative Parts (Cross-Reference): MAX3485ESA-T; MAX3486ECSA; MAX3486EEPA; MAX3485ECPA;
Introduction Date: November 01, 2008
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-SN65HVD11SJD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-SN65HVD11SJD
Interface Transceiver IC 710-SN65HVD11SJD
High Temperature 3.3-V RS-485 Transceiver 8-CDIP SB -55 to 210 Product overview: SN65HVD11SJD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD11SJD can be used for catalog matching and distributor lookup.

High Temperature 3.3-V RS-485 Transceiver 8-CDIP SB -55 to 210 Product overview: SN65HVD11SJD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD11SJD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD11SJD
RS-485 Interface IC SN65HVD11SJD
RS-485 Interface IC 3.3V 485 Diff Xcvr

RS-485 Interface IC 3.3V 485 Diff Xcvr

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD11SJD - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD11SJD
Drivers, Receivers, Transceivers SN65HVD11SJD
IC TRANSCEIVER HALF 1/1 8CDIP

IC TRANSCEIVER HALF 1/1 8CDIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD11SJD 794825-SN65HVD11SJD 710-SN65HVD11SJD SN65HVD11SJD SN65HVD11SJD
Product Name SN65HVD11-HT High Temperature 3.3-V RS-485 Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD11SJD Interface Transceiver IC RS-485 Interface IC Drivers, Receivers, Transceivers
Technology RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage 3.3V Other; 3 V ~ 3.6 V 3.3V Other; 3V ~ 3.6V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS34F86J - Shenzhen Shengyu Electronics Technology Limited
Specs
Technology RS422; RS422, RS423
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485TMX - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers