Texas Instruments SN65HVD230Q-Q1 Automotive Catalog 3.3-V CAN Transceiver SN65HVD230QDG4Q1

Description
Automotive Catalog 3.3-V CAN Transceiver 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 3.3-V CAN Transceiver 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD230Q-Q1 Automotive Catalog 3.3-V CAN Transceiver - SN65HVD230QDG4Q1 - Texas Instruments
Dallas, TX, United States
SN65HVD230Q-Q1 Automotive Catalog 3.3-V CAN Transceiver
SN65HVD230QDG4Q1
SN65HVD230Q-Q1 Automotive Catalog 3.3-V CAN Transceiver SN65HVD230QDG4Q1
Automotive Catalog 3.3-V CAN Transceiver 8-SOIC -40 to 125

Automotive Catalog 3.3-V CAN Transceiver 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive 3.3V SOIC Interface Transceiver IC
710-SN65HVD230QDG4Q1
Automotive 3.3V SOIC Interface Transceiver IC 710-SN65HVD230QDG4Q1
CAN 1Mbps Standby 3.3V Automotive 8-Pin SOIC T/R Product overview: SN65HVD230QDG4Q1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD230QDG4Q1 can be used for catalog matching and distributor lookup.

CAN 1Mbps Standby 3.3V Automotive 8-Pin SOIC T/R Product overview: SN65HVD230QDG4Q1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD230QDG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-8; Ic Interface Type Texas Instruments - 28AH4905 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-8; Ic Interface Type Texas Instruments
28AH4905
Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-8; Ic Interface Type Texas Instruments 28AH4905
CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
CAN Interface IC
SN65HVD230QDG4Q1
CAN Interface IC SN65HVD230QDG4Q1
CAN Interface IC Auto Cat 3.3V CAN Transceivers

CAN Interface IC Auto Cat 3.3V CAN Transceivers

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD230QDG4Q1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD230QDG4Q1
Drivers, Receivers, Transceivers SN65HVD230QDG4Q1
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD230QDG4Q1 710-SN65HVD230QDG4Q1 28AH4905 SN65HVD230QDG4Q1 SN65HVD230QDG4Q1
Product Name SN65HVD230Q-Q1 Automotive Catalog 3.3-V CAN Transceiver Automotive 3.3V SOIC Interface Transceiver IC Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-8; Ic Interface Type Texas Instruments CAN Interface IC Drivers, Receivers, Transceivers
Technology CAN CAN CANbus
Device Type Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114W-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details