Texas Instruments SN65HVD233-HT High Temperature 3.3-V CAN Transceiver SN65HVD233SHKQ

Description
High Temperature 3.3-V CAN Transceiver 8-CFP -55 to 210
Request a Quote Datasheet
Description
High Temperature 3.3-V CAN Transceiver 8-CFP -55 to 210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD233-HT High Temperature 3.3-V CAN Transceiver - SN65HVD233SHKQ - Texas Instruments
Dallas, TX, United States
SN65HVD233-HT High Temperature 3.3-V CAN Transceiver
SN65HVD233SHKQ
SN65HVD233-HT High Temperature 3.3-V CAN Transceiver SN65HVD233SHKQ
High Temperature 3.3-V CAN Transceiver 8-CFP -55 to 210

High Temperature 3.3-V CAN Transceiver 8-CFP -55 to 210

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN65HVD233SHKQ
Interface Transceiver IC 710-SN65HVD233SHKQ
High Temperature 3.3-V CAN Transceiver 8-CFP -55 to 210 Product overview: SN65HVD233SHKQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD233SHKQ can be used for catalog matching and distributor lookup.

High Temperature 3.3-V CAN Transceiver 8-CFP -55 to 210 Product overview: SN65HVD233SHKQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD233SHKQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD233SHKQ - 794828-SN65HVD233SHKQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD233SHKQ
794828-SN65HVD233SHKQ
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD233SHKQ 794828-SN65HVD233SHKQ
Manufacturer: Texas Instruments Win Source Part Number: 794828-SN65HVD233SHK Q Packaging: Tube Type: Transceiver Operating Temperature Range: -55°C ~ 210°C Package: 8-CSOIC (0.220", 5.65mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 140mV Data Rate: 1Mbps Family Name: SN65HVD233-HT Categories: Integrated Circuits (ICs) Manufacturer Package: 8-CFP Alternative Parts (Cross-Reference): MAX33054EASA+; MAX33054EASA+T; TJA1052IT/1Y; TJA1052IT/2; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794828-SN65HVD233SHKQ
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -55°C ~ 210°C
Package: 8-CSOIC (0.220", 5.65mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 140mV
Data Rate: 1Mbps
Family Name: SN65HVD233-HT
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-CFP
Alternative Parts (Cross-Reference): MAX33054EASA+; MAX33054EASA+T; TJA1052IT/1Y; TJA1052IT/2;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
SN65HVD233SHKQ
CAN Interface IC SN65HVD233SHKQ
CAN Interface IC High Temp 3.3V CAN Xcvr

CAN Interface IC High Temp 3.3V CAN Xcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD233SHKQ 710-SN65HVD233SHKQ 794828-SN65HVD233SHKQ SN65HVD233SHKQ
Product Name SN65HVD233-HT High Temperature 3.3-V CAN Transceiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD233SHKQ CAN Interface IC
Technology CAN
Device Type Transceiver Transceiver Receiver; Transceiver
Operating Temperature -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 210 C (-67 to 410 F) -55 to 210 C (-67 to 410 F)
Package Type CDIP SB,CFP,SOIC,XCEPT SOIC CFP-8
Unlock Full Specs
to access all available technical data

Similar Products

SN55116 Differential Line Transreceiver - 5962-88511012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT2952A Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9308602Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details