The SN65HVD251 is an industrial CAN bus transceiver designed for use in industrial, building automation, and automotive applications, providing differential transmit and receive capabilities up to 1 Mbps in compliance with ISO 11898. It is available in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm, with an operating temperature range of -40°C to 125°C. The device features ±36 V bus fault protection, >14 kV HBM ESD protection on bus pins, and supports up to 120 nodes on a single bus. It includes thermal shutdown protection, low-current standby mode (200 µA typical), and glitch-free power-up/down behavior. The transceiver maintains a common-mode range of -7 V to 12 V and tolerates transients up to ±200 V.
Industrial CAN Transceiver 8-SOIC -40 to 125
CAN Interface IC Standby Mode
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD251DG4 | SN65HVD251DG4 |
| Product Name | SN65HVD251 Industrial CAN Transceiver | CAN Interface IC |
| Technology | CAN | |
| Device Type | Transceiver | |
| Features | RoHS | RoHS |