Texas Instruments SN65EL16 5.0 V ECL Differential Buffer SN65EL16DGK

Description
5.0 V ECL Differential Buffer 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
5.0 V ECL Differential Buffer 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65EL16 5.0 V ECL Differential Buffer - SN65EL16DGK - Texas Instruments
Dallas, TX, United States
SN65EL16 5.0 V ECL Differential Buffer
SN65EL16DGK
SN65EL16 5.0 V ECL Differential Buffer SN65EL16DGK
5.0 V ECL Differential Buffer 8-VSSOP -40 to 85

5.0 V ECL Differential Buffer 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.0 V Interface Transceiver IC
710-SN65EL16DGK
5.0 V Interface Transceiver IC 710-SN65EL16DGK
5.0 V ECL Differential Buffer 8-VSSOP -40 to 85 Product overview: SN65EL16DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.0 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65EL16DGK can be used for catalog matching and distributor lookup.

5.0 V ECL Differential Buffer 8-VSSOP -40 to 85 Product overview: SN65EL16DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.0 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65EL16DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65EL16DGK - 1252644-SN65EL16DGK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65EL16DGK
1252644-SN65EL16DGK
Interface - Interface - Drivers, Receivers, Transceivers - SN65EL16DGK 1252644-SN65EL16DGK
Manufacturer: Texas Instruments Win Source Part Number: 1252644-SN65EL16DGK Packaging: Tube Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 4.2 V ~ 5.7 V Number of Drivers/Receivers: 0/1 Family Name: SN65EL16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): SY100EL16VOKC; SY100EL16VOKGTR; SY10EL16VFKCTR; Introduction Date: July 01, 2008 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252644-SN65EL16DGK
Packaging: Tube
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Operating Supply Voltage: 4.2 V ~ 5.7 V
Number of Drivers/Receivers: 0/1
Family Name: SN65EL16
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): SY100EL16VOKC; SY100EL16VOKGTR; SY10EL16VFKCTR;
Introduction Date: July 01, 2008
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65EL16DGK 710-SN65EL16DGK 1252644-SN65EL16DGK
Product Name SN65EL16 5.0 V ECL Differential Buffer 5.0 V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65EL16DGK
Device Type Buffer Transceiver Receiver
Features RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8408501VSA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
2 suppliers
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001CA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-8689001DA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details