Texas Instruments SN65C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection SN65C3232EPWR

Description
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection - SN65C3232EPWR - Texas Instruments
Dallas, TX, United States
SN65C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection
SN65C3232EPWR
SN65C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection SN65C3232EPWR
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-TSSOP -40 to 85

3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V TSSOP Interface Transceiver IC
710-SN65C3232EPWR
Dual 5.5V TSSOP Interface Transceiver IC 710-SN65C3232EPWR
3-5.5V Dual Channel 1Mbps RS-232 Transceiver, 16-TSSOP Product overview: SN65C3232EPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3232EPWR can be used for catalog matching and distributor lookup.

3-5.5V Dual Channel 1Mbps RS-232 Transceiver, 16-TSSOP Product overview: SN65C3232EPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3232EPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN65C3232EPWR
RS-232 Interface IC SN65C3232EPWR
RS-232 Interface IC 3-5.5V 2 Ch 1 Mbit Line Driver/Receiver

RS-232 Interface IC 3-5.5V 2 Ch 1 Mbit Line Driver/Receiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65C3232EPWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65C3232EPWR
Drivers, Receivers, Transceivers SN65C3232EPWR
IC TRANSCEIVER FULL 2/2 16TSSOP

IC TRANSCEIVER FULL 2/2 16TSSOP

Supplier's Site Datasheet
Transceiver, Rs232, 1Mbps, Tssop-16; Device Type Texas Instruments - 26AJ9023 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Rs232, 1Mbps, Tssop-16; Device Type Texas Instruments
26AJ9023
Transceiver, Rs232, 1Mbps, Tssop-16; Device Type Texas Instruments 26AJ9023
TRANSCEIVER, RS232, 1MBPS, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

TRANSCEIVER, RS232, 1MBPS, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site
Communication Interface Chip/UART/485/232 >> RS232 ICs - SN65C3232EPWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS232 ICs
SN65C3232EPWR
Communication Interface Chip/UART/485/232 >> RS232 ICs SN65C3232EPWR
TSSOP-16 RS232 ICs ROHS

TSSOP-16 RS232 ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3232EPWR 710-SN65C3232EPWR SN65C3232EPWR SN65C3232EPWR 26AJ9023 SN65C3232EPWR
Product Name SN65C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection Dual 5.5V TSSOP Interface Transceiver IC RS-232 Interface IC Drivers, Receivers, Transceivers Transceiver, Rs232, 1Mbps, Tssop-16; Device Type Texas Instruments Communication Interface Chip/UART/485/232 >> RS232 ICs
Technology RS232 RS232; RS232 RS232
Device Type Line / Bus Driver; Receiver Transceiver Transceiver; Transceiver UART
Features RoHS RoHS RoHS RoHS RoHS
# of Rx 2 #
Data Rate 1000 kbps 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-87595013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26LS31 Quadruple Differential Line Driver - AM26LS31CNSR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS36276MX-NS - Acme Chip Technology Co., Limited
Specs
Technology RS422; RS485; RS422, RS485
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details