Texas Instruments SN65HVD231 3.3V CAN Transceiver with Sleep Mode SN65HVD231D

Description
3.3V CAN Transceiver with Sleep Mode 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3V CAN Transceiver with Sleep Mode 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD231 3.3V CAN Transceiver with Sleep Mode - SN65HVD231D - Texas Instruments
Dallas, TX, United States
SN65HVD231 3.3V CAN Transceiver with Sleep Mode
SN65HVD231D
SN65HVD231 3.3V CAN Transceiver with Sleep Mode SN65HVD231D
3.3V CAN Transceiver with Sleep Mode 8-SOIC -40 to 85

3.3V CAN Transceiver with Sleep Mode 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD231D
3.3V SOIC Interface Transceiver IC 710-SN65HVD231D
3.3V CAN Transceiver, 1Mbps, 1 Tx/Rx, 8-SOIC, -40 to 85C Product overview: SN65HVD231D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD231D can be used for catalog matching and distributor lookup.

3.3V CAN Transceiver, 1Mbps, 1 Tx/Rx, 8-SOIC, -40 to 85C Product overview: SN65HVD231D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD231D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Can Transceiver, Sleep, 65Hvd231; Ic Interface Type Texas Instruments - 28AH4906 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, Sleep, 65Hvd231; Ic Interface Type Texas Instruments
28AH4906
Can Transceiver, Sleep, 65Hvd231; Ic Interface Type Texas Instruments 28AH4906
CAN TRANSCEIVER, SLEEP, 65HVD231; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAN TRANSCEIVER, SLEEP, 65HVD231; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD231D - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD231D
Drivers, Receivers, Transceivers SN65HVD231D
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
SN65HVD231D
CAN Interface IC SN65HVD231D
CAN Interface IC SLEEP MODE

CAN Interface IC SLEEP MODE

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD231D 710-SN65HVD231D 28AH4906 SN65HVD231D SN65HVD231D
Product Name SN65HVD231 3.3V CAN Transceiver with Sleep Mode 3.3V SOIC Interface Transceiver IC Can Transceiver, Sleep, 65Hvd231; Ic Interface Type Texas Instruments Drivers, Receivers, Transceivers CAN Interface IC
Technology CAN CAN CANbus
Device Type Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VSA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QRA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers