Texas Instruments SN65HVD1787 30-V Fault-Protected RS-485 with -20 to +25 common mode SN65HVD1787D

Description
30-V Fault-Protected RS-485 with -20 to +25 common mode 8-SOIC -40 to 105
Request a Quote Datasheet
Description
30-V Fault-Protected RS-485 with -20 to +25 common mode 8-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD1787 30-V Fault-Protected RS-485 with -20 to +25 common mode - SN65HVD1787D - Texas Instruments
Dallas, TX, United States
SN65HVD1787 30-V Fault-Protected RS-485 with -20 to +25 common mode
SN65HVD1787D
SN65HVD1787 30-V Fault-Protected RS-485 with -20 to +25 common mode SN65HVD1787D
30-V Fault-Protected RS-485 with -20 to +25 common mode 8-SOIC -40 to 105

30-V Fault-Protected RS-485 with -20 to +25 common mode 8-SOIC -40 to 105

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN65HVD1787D
5V SOIC Interface Transceiver IC 710-SN65HVD1787D
RS-485 Transceiver, 10Mbps, 5V, SOIC, Half Duplex Product overview: SN65HVD1787D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1787D can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 10Mbps, 5V, SOIC, Half Duplex Product overview: SN65HVD1787D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1787D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1787D - 794826-SN65HVD1787D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1787D
794826-SN65HVD1787D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1787D 794826-SN65HVD1787D
Manufacturer: Texas Instruments Win Source Part Number: 794826-SN65HVD1787D Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 105°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Data Rate: 10Mbps Family Name: SN65HVD1787 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1485IS8#TR; LTC1485CS8#TR; LTC1485CS8; LTC1485IS8; Introduction Date: March 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794826-SN65HVD1787D
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Data Rate: 10Mbps
Family Name: SN65HVD1787
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LTC1485IS8#TR; LTC1485CS8#TR; LTC1485CS8; LTC1485IS8;
Introduction Date: March 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD1787D
RS-422/RS-485 Interface IC SN65HVD1787D
RS-422/RS-485 Interface IC 70-V Fault-Protected RS-485

RS-422/RS-485 Interface IC 70-V Fault-Protected RS-485

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD1787D 710-SN65HVD1787D 794826-SN65HVD1787D SN65HVD1787D
Product Name SN65HVD1787 30-V Fault-Protected RS-485 with -20 to +25 common mode 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1787D RS-422/RS-485 Interface IC
Technology RS485
Device Type SN65HVD1787 30-V Fault-Protected RS-485 with -20 to +25 common mode Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5 V ~ 5.5 V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS8921 Differential Line Drivers and Receiver Pair - DS8921N/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver; Receiver
Features RoHS
# of Tx 1 #
View Details
4 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QRA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers