Texas Instruments SN65HVD234 3.3V CAN Transceiver with Sleep Mode SN65HVD234DRG4

Description
3.3V CAN Transceiver with Sleep Mode 8-SOIC -40 to 125
Request a Quote Datasheet
Description
3.3V CAN Transceiver with Sleep Mode 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD234 3.3V CAN Transceiver with Sleep Mode - SN65HVD234DRG4 - Texas Instruments
Dallas, TX, United States
SN65HVD234 3.3V CAN Transceiver with Sleep Mode
SN65HVD234DRG4
SN65HVD234 3.3V CAN Transceiver with Sleep Mode SN65HVD234DRG4
3.3V CAN Transceiver with Sleep Mode 8-SOIC -40 to 125

3.3V CAN Transceiver with Sleep Mode 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3 V SOIC Interface Transceiver IC
710-SN65HVD234DRG4
3.3 V SOIC Interface Transceiver IC 710-SN65HVD234DRG4
3.3 V CAN Transceiver with Sleep Mode 8-SOIC -40 to 125 Product overview: SN65HVD234DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD234DRG4 can be used for catalog matching and distributor lookup.

3.3 V CAN Transceiver with Sleep Mode 8-SOIC -40 to 125 Product overview: SN65HVD234DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD234DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD234DRG4 - 1252714-SN65HVD234DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD234DRG4
1252714-SN65HVD234DRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD234DRG4 1252714-SN65HVD234DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1252714-SN65HVD234DR G4 Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Robotics, Communications & Networking Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252714-SN65HVD234DRG4
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Robotics, Communications & Networking
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
SN65HVD234DRG4
CAN Interface IC SN65HVD234DRG4
CAN Interface IC SLEEP MODE

CAN Interface IC SLEEP MODE

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD234DRG4 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD234DRG4
Drivers, Receivers, Transceivers SN65HVD234DRG4
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD234DRG4 710-SN65HVD234DRG4 1252714-SN65HVD234DRG4 SN65HVD234DRG4 SN65HVD234DRG4
Product Name SN65HVD234 3.3V CAN Transceiver with Sleep Mode 3.3 V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD234DRG4 CAN Interface IC Drivers, Receivers, Transceivers
Technology CAN CANbus
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details