Texas Instruments SN65HVD233 3.3V CAN Transceiver with Standby Mode, Loop-back SN65HVD233DRG4

Description
3.3V CAN Transceiver with Standby Mode, Loop-back 8-SOIC -40 to 125
Request a Quote
Description
3.3V CAN Transceiver with Standby Mode, Loop-back 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65HVD233 is a 3.3V CAN transceiver designed for robust communication in industrial and automotive applications. It supports data rates up to 1 Mbps and is compliant with the ISO 11898-2 standard. The device features fault protection on bus pins exceeding ±36V and ESD protection exceeding ±16kV, making it suitable for harsh environments. It operates over a common-mode range of ,Äì7V to 12V and allows for up to 120 nodes due to its high-input impedance. The transceiver includes a low current standby mode with a typical consumption of 200 OºA and a loopback mode for testing. Additionally, it provides thermal shutdown protection and glitch-free power-up and power-down capabilities. The SN65HVD233 is packaged in an 8-pin SOIC and is rated for operation between -40°C and 125°C.

Datasheet Summary
Powered by GS/AI

The SN65HVD233 is a 3.3V CAN transceiver designed for robust communication in industrial and automotive applications. It supports data rates up to 1 Mbps and is compliant with the ISO 11898-2 standard. The device features fault protection on bus pins exceeding ±36V and ESD protection exceeding ±16kV, making it suitable for harsh environments. It operates over a common-mode range of ,Äì7V to 12V and allows for up to 120 nodes due to its high-input impedance. The transceiver includes a low current standby mode with a typical consumption of 200 OºA and a loopback mode for testing. Additionally, it provides thermal shutdown protection and glitch-free power-up and power-down capabilities. The SN65HVD233 is packaged in an 8-pin SOIC and is rated for operation between -40°C and 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN65HVD233 3.3V CAN Transceiver with Standby Mode, Loop-back - SN65HVD233DRG4 - Texas Instruments
Dallas, TX, United States
SN65HVD233 3.3V CAN Transceiver with Standby Mode, Loop-back
SN65HVD233DRG4
SN65HVD233 3.3V CAN Transceiver with Standby Mode, Loop-back SN65HVD233DRG4
3.3V CAN Transceiver with Standby Mode, Loop-back 8-SOIC -40 to 125

3.3V CAN Transceiver with Standby Mode, Loop-back 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3 V SOIC Interface Transceiver IC
710-SN65HVD233DRG4
3.3 V SOIC Interface Transceiver IC 710-SN65HVD233DRG4
3.3 V CAN Transceiver with Standby Mode, Loopback 8-SOIC -40 to 125 Product overview: SN65HVD233DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD233DRG4 can be used for catalog matching and distributor lookup.

3.3 V CAN Transceiver with Standby Mode, Loopback 8-SOIC -40 to 125 Product overview: SN65HVD233DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD233DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65HVD233DRG4 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD233DRG4
Drivers, Receivers, Transceivers SN65HVD233DRG4
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
SN65HVD233DRG4
CAN Interface IC SN65HVD233DRG4
CAN Interface IC Standby Mode Loop-back

CAN Interface IC Standby Mode Loop-back

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD233DRG4 710-SN65HVD233DRG4 SN65HVD233DRG4 SN65HVD233DRG4
Product Name SN65HVD233 3.3V CAN Transceiver with Standby Mode, Loop-back 3.3 V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers CAN Interface IC
Technology CAN CANbus
Device Type Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801Q3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-8776701RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details