The SN65HVD11QDR is a 3.3-V RS-485 transceiver in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm, designed for bidirectional communication on multipoint bus lines. It supports a signaling rate of 10 Mbps and offers a 1/8 unit load, enabling up to 256 nodes on the bus. The device operates over a junction temperature range of -40°C to 125°C and meets ANSI TIA/EIA-485-A and ISO 8482:1993 standards. It includes bus-pin ESD protection exceeding 16 kV HBM, short-circuit protection from -7 V to 12 V, and fail-safe receiver functionality for open-circuit, idle-bus, and shorted-bus conditions. Thermal shutdown and glitch-free power-up/down protection are integrated. The driver and receiver enables can be tied together for direction control. Standby current is typically 1 µA when disabled.
3.3V Differential Transceiver 8-SOIC -40 to 125
3.3V Half Duplex Bus Transceiver, 10Mbps, SOIC, -40C to 125C Product overview: SN65HVD11QDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD11QDR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
transceiver 10Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
RS-485 Interface IC 3.3V Differential Transceivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD11QDR | 710-SN65HVD11QDR | SN65HVD11QDR | SN65HVD11QDR | SN65HVD11QDR |
| Product Name | SN65HVD11 3.3V Differential Transceiver | 3.3V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | RS-485 Interface IC |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | Terminators; UART | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V | Other; 3V ~ 3.6V | Other; 3V~3.6V | 3.3V | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |