Industrial CAN Transceiver 8-SOIC -40 to 125
1Mbps CAN Transceiver, Half Duplex, 5V, 1 Driver, 8-SOIC Product overview: SN65HVD251DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD251DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 029538-SN65HVD251DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 1Mbps
Family Name: SN65HVD251
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN65HVD251QDRQ1; MAX13051ESA; MAX13051ESA-T;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER HALF 1/1 8SOIC
CAN Interface IC STANDBY MODE
1Mbps Transceiver SOIC-8 CAN ICs ROHS
CAN TRANSCEIVER, 1MBPS, SOIC-8; IC Interface Type:CAN, Serial; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD251DR | 710-SN65HVD251DR | 2184574P | 029538-SN65HVD251DR | SN65HVD251DR | SN65HVD251DR | SN65HVD251DR | 28AH4912 |
| Product Name | SN65HVD251 Industrial CAN Transceiver | 5V SOIC Interface Transceiver IC | CAN Interface Ics | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD251DR | Drivers, Receivers, Transceivers | CAN Interface IC | Communication Interface Chip/UART/485/232 >> CAN ICs | Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Texas Instruments |
| Technology | CAN | CANbus | CAN | CAN | ||||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | Transceiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |