Texas Instruments SN65HVD11 3.3V Differential Transceiver SN65HVD11QD

Description
3.3V Differential Transceiver 8-SOIC -40 to 125
Request a Quote
Description
3.3V Differential Transceiver 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65HVD11QD is a 3.3-V RS-485 transceiver in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, designed for bidirectional data communication on multipoint bus lines. It supports a signaling rate of 10 Mbps and operates with 1/8 unit-load to allow up to 256 nodes on the bus. The device features bus-pin ESD protection exceeding 16-kV HBM, short-circuit protection from -7 V to 12 V, and a wide common-mode voltage range for party-line applications. It complies with ANSI TIA/EIA-485-A and ISO 8482:1993 standards. The operational temperature range is -40°C to 125°C, and it includes fail-safe receiver, thermal shutdown, and low-current standby mode (1 µA typical). The package is pin-compatible with the SN75176.

Datasheet Summary
Powered by GS/AI

The SN65HVD11QD is a 3.3-V RS-485 transceiver in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, designed for bidirectional data communication on multipoint bus lines. It supports a signaling rate of 10 Mbps and operates with 1/8 unit-load to allow up to 256 nodes on the bus. The device features bus-pin ESD protection exceeding 16-kV HBM, short-circuit protection from -7 V to 12 V, and a wide common-mode voltage range for party-line applications. It complies with ANSI TIA/EIA-485-A and ISO 8482:1993 standards. The operational temperature range is -40°C to 125°C, and it includes fail-safe receiver, thermal shutdown, and low-current standby mode (1 µA typical). The package is pin-compatible with the SN75176.

Suppliers

Company
Product
Description
Supplier Links
SN65HVD11 3.3V Differential Transceiver - SN65HVD11QD - Texas Instruments
Dallas, TX, United States
SN65HVD11 3.3V Differential Transceiver
SN65HVD11QD
SN65HVD11 3.3V Differential Transceiver SN65HVD11QD
3.3V Differential Transceiver 8-SOIC -40 to 125

3.3V Differential Transceiver 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD11QD
3.3V SOIC Interface Transceiver IC 710-SN65HVD11QD
3.3V RS-485 Bus Transceiver, 10Mbps, Half Duplex, SOIC Product overview: SN65HVD11QD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD11QD can be used for catalog matching and distributor lookup.

3.3V RS-485 Bus Transceiver, 10Mbps, Half Duplex, SOIC Product overview: SN65HVD11QD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD11QD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD11QD
RS-485 Interface IC SN65HVD11QD
RS-485 Interface IC 3.3V RS485

RS-485 Interface IC 3.3V RS485

Buy Now Datasheet
Differential Transceiver, 10Mbps, Soic-8; Device Type Texas Instruments - 26AJ9033 - Newark, An Avnet Company
Chicago, IL, United States
Differential Transceiver, 10Mbps, Soic-8; Device Type Texas Instruments
26AJ9033
Differential Transceiver, 10Mbps, Soic-8; Device Type Texas Instruments 26AJ9033
DIFFERENTIAL TRANSCEIVER, 10MBPS, SOIC-8; Device Type:Differential Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; RoHS Compliant: Yes

DIFFERENTIAL TRANSCEIVER, 10MBPS, SOIC-8; Device Type:Differential Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD11QD 710-SN65HVD11QD SN65HVD11QD 26AJ9033
Product Name SN65HVD11 3.3V Differential Transceiver 3.3V SOIC Interface Transceiver IC RS-485 Interface IC Differential Transceiver, 10Mbps, Soic-8; Device Type Texas Instruments
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V 3.3V Other; 3V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LVDS33-SP High-Speed Differential Receiver - 5962-0724801VFA - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers
SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55189A Quadruple Line Receiver - 5962-8688802DA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
2 suppliers