Extended Common-mode RS-485 Transceiver 8-SOIC -40 to 85
RS-485 Bus Transceiver, 500Kbps, SOIC, 5V Product overview: SN65HVD22DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD22DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 029530-SN65HVD22DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 130mV
Data Rate: 500kbps
Family Name: SN65HVD22
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): ADM4853WARZ-RL7; ADM4850AR-REEL7; ADM4853ARZ-Reel; ADM4850ARZ;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RS-485 Interface IC Extended Common-mode Transceiver
RS-485 TRANSCEIVER, 5.5V, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS485 TRANSCEIVER, 500KBPS, SOIC-8; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD22DR | 710-SN65HVD22DR | 029530-SN65HVD22DR | SN65HVD22DR | 22H0105 | 28AH4903 | SN65HVD22DR |
| Product Name | SN65HVD22 Extended Common-mode RS-485 Transceiver | 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD22DR | RS-485 Interface IC | Rs-485 Transceiver, 5.5V, Soic-8; Device Type Texas Instruments | Rs485 Transceiver, 500Kbps, Soic-8; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | 5V | Other; 4.5 V ~ 5.5 V | 5V | Other; 4.5V | Other; 4.5V | Other; 4.5V ~ 5.5V | |
| # of Tx | 1 # |