Texas Instruments SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN65C3238PW

Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85
Request a Quote
Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65C3238PW is a 3-V to 5.5-V multichannel RS-232 line driver and receiver in a 28-pin TSSOP package, featuring five drivers, three receivers, and a dual charge-pump circuit requiring four 0.1-µF external capacitors. It supports data rates up to 1 Mbit/s with a slew rate of 24 V/µs to 150 V/µs, and includes auto-powerdown plus for low standby current of 1 µA typ when inactive. Bus pins offer ±15-kV ESD protection per HBM, and the device operates from −40°C to 85°C. An always-active noninverting output (ROUT1B) enables ring indicator signaling during power-down. Control via FORCEON and FORCEOFF pins allows dynamic power management.

Datasheet Summary
Powered by GS/AI

The SN65C3238PW is a 3-V to 5.5-V multichannel RS-232 line driver and receiver in a 28-pin TSSOP package, featuring five drivers, three receivers, and a dual charge-pump circuit requiring four 0.1-µF external capacitors. It supports data rates up to 1 Mbit/s with a slew rate of 24 V/µs to 150 V/µs, and includes auto-powerdown plus for low standby current of 1 µA typ when inactive. Bus pins offer ±15-kV ESD protection per HBM, and the device operates from −40°C to 85°C. An always-active noninverting output (ROUT1B) enables ring indicator signaling during power-down. Control via FORCEON and FORCEOFF pins allows dynamic power management.

Suppliers

Company
Product
Description
Supplier Links
SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver - SN65C3238PW - Texas Instruments
Dallas, TX, United States
SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
SN65C3238PW
SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN65C3238PW
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN65C3238PW
TSSOP Interface Transceiver IC 710-SN65C3238PW
3- to 5.5-V multichannel 1Mbps RS-232 line driver/receiver with +/-15-kV ESD protection 28-TSSOP -40 to 85 Product overview: SN65C3238PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3238PW can be used for catalog matching and distributor lookup.

3- to 5.5-V multichannel 1Mbps RS-232 line driver/receiver with +/-15-kV ESD protection 28-TSSOP -40 to 85 Product overview: SN65C3238PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3238PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3238PW - 065028-SN65C3238PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3238PW
065028-SN65C3238PW
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3238PW 065028-SN65C3238PW
Manufacturer: Texas Instruments Win Source Part Number: 065028-SN65C3238PW Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065028-SN65C3238PW
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN65C3238PW - Rochester Electronics
Newburyport, MA, United States
SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver

SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN65C3238PW
RS-232 Interface IC SN65C3238PW
RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65C3238PW - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65C3238PW
Drivers, Receivers, Transceivers SN65C3238PW
IC TRANSCEIVER FULL 5/3 28TSSOP

IC TRANSCEIVER FULL 5/3 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3238PW 710-SN65C3238PW 065028-SN65C3238PW SN65C3238PW SN65C3238PW SN65C3238PW
Product Name SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65C3238PW RS-232 Interface IC Drivers, Receivers, Transceivers
Technology RS232 RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Receiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31IDR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
SN54ALS640B Octal Bus Transceivers With 3-State Outputs - 5962-8872701SA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5
View Details
SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VRA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
 - 54ACTQ04E-QMLV - Rochester Electronics
Texas Instruments
Specs
Package Type LCC20
View Details