The SN65HVD232Q-Q1 is an automotive-grade CAN transceiver designed for differential communication on CAN bus systems up to 1 Mbps, operating with a 3.3-V supply. It features a 8-pin SOIC package, operates over a temperature range of -40°C to 125°C, and includes integrated bus protection against ESD exceeding 15 kV HBM and common-mode transients up to ±25 V. The device complies with ISO 11898 and provides fail-safe operation, with no standby or sleep modes, and pins 5 and 8 are internally unconnected. The transceiver can withstand a common-mode voltage range of -2 V to 7 V.
Automotive Catalog CAN Transceiver 8-SOIC -40 to 125
CAN Transceiver 1Mbps 3.3V SOIC 8-Pin Automotive Product overview: SN65HVD232QDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD232QDRQ1 can be used for catalog matching and distributor lookup.
CAN Interface IC 3.3 V CAN Trnscvr -40 to 125C
CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD232QDRQ1 | 710-SN65HVD232QDRQ1 | SN65HVD232QDRQ1 | 28AH4907 | SN65HVD232QDRQ1 |
| Product Name | SN65HVD232Q-Q1 Automotive Catalog CAN Transceiver | Automotive 3.3V SOIC Interface Transceiver IC | CAN Interface IC | Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-8; Ic Interface Type Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | CAN | CAN | CANbus | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |