The SN65HVD265DR is a Turbo CAN transceiver designed for CAN FD applications with data rates up to 2 Mbps, meeting ISO11898-2 requirements. It features a SOIC-8 package measuring 4.90 mm by 3.91 mm and operates from -40°C to 125°C. The device supports 3.3-V and 5-V MCU I/O voltage ranges, includes HBM ESD protection exceeding ±12 kV, bus fault protection from -27 V to 40 V, and driver dominant time-out protection. It provides high-impedance bus and logic terminals when unpowered and is characterized for robust operation in industrial automation and control systems.
'Turbo' CAN Transceiver for CAN FD (Flexible Data Rate) 8-SOIC -40 to 125
''Turbo'' CAN Transceiver for CAN FD (Flexible Data Rate) 8-SOIC -40 to 125 Product overview: SN65HVD265DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD265DR can be used for catalog matching and distributor lookup.
CAN Interface IC Turbo CAN Tnsceiver for CAN FD
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD265DR | 710-SN65HVD265DR | SN65HVD265DR |
| Product Name | SN65HVD265 'Turbo' CAN Transceiver for CAN FD (Flexible Data Rate) | SOIC Interface Transceiver IC | CAN Interface IC |
| Technology | CAN | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |