Texas Instruments SN65C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver SN65C3232DBR

Description
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SSOP -40 to 85
Request a Quote Datasheet
Description
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver - SN65C3232DBR - Texas Instruments
Dallas, TX, United States
SN65C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver
SN65C3232DBR
SN65C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver SN65C3232DBR
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SSOP -40 to 85

3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SSOP -40 to 85

Buy Now Datasheet
Dual SSOP Interface Transceiver IC - 710-SN65C3232DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SSOP Interface Transceiver IC
710-SN65C3232DBR
Dual SSOP Interface Transceiver IC 710-SN65C3232DBR
3- to 5.5-V dual channel 1Mbps RS-232 line driver/receiver with +/-15-kV ESD protection 16-SSOP -40 to 85 Product overview: SN65C3232DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3232DBR can be used for catalog matching and distributor lookup.

3- to 5.5-V dual channel 1Mbps RS-232 line driver/receiver with +/-15-kV ESD protection 16-SSOP -40 to 85 Product overview: SN65C3232DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3232DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3232DBR - 065025-SN65C3232DBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3232DBR
065025-SN65C3232DBR
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3232DBR 065025-SN65C3232DBR
Manufacturer: Texas Instruments Win Source Part Number: 065025-SN65C3232DBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065025-SN65C3232DBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN65C3232DBR
RS-232 Interface IC SN65C3232DBR
RS-232 Interface IC 3-5.5V 2 Ch Compat Line Drvr/Rcvr

RS-232 Interface IC 3-5.5V 2 Ch Compat Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3232DBR 710-SN65C3232DBR 065025-SN65C3232DBR SN65C3232DBR
Product Name SN65C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver Dual SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65C3232DBR RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QRA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD74AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD74AC541SM96 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
SN74LVTH16501 3.3-V ABT 18-Bit Universal Bus Transceivers With 3-State Outputs - 74LVTH16501DGGRE4 - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Features RoHS
View Details
3 suppliers