The SN65HVD1050-EP is an EMC-optimized CAN transceiver designed for industrial and automotive applications, meeting ISO 11898-2 requirements. It is packaged in an 8-pin SOIC with dimensions of 6.4 mm width, 5.2 mm length, and 2.1 mm thickness, and operates from -55°C to 125°C. The device supports signaling rates up to 1 Mbps, features bus-fault protection from -27 V to 40 V, and includes dominant-time-out and thermal shutdown protection. Pin 8 enables high-speed or silent mode operation. The transceiver complies with AEC-Q100 for automotive use and withstands transient voltages up to ±200 V per ISO 7637.
Enhanced Product Emc Optimized Can Transceiver 8-SOIC -55 to 125
Enhanced Product Emc Optimized Can Transceiver 8-SOIC -55 to 125 Product overview: SN65HVD1050MDREPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1050MDREP
CAN Interface IC EP Emc Optimized Can Xcvr
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1050MDREPG4 | 710-SN65HVD1050MDREPG4 | SN65HVD1050MDREPG4 | SN65HVD1050MDREPG4 |
| Product Name | SN65HVD1050-EP Enhanced Product Emc Optimized Can Transceiver | SOIC Interface Transceiver IC | CAN Interface IC | Drivers, Receivers, Transceivers |
| Technology | CAN | CANbus | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |