Texas Instruments SN65HVD255 CAN Transceiver with Fast Loop Times for Highly Loaded Networks SN65HVD255D

Description
CAN Transceiver with Fast Loop Times for Highly Loaded Networks 8-SOIC -40 to 125
Request a Quote Datasheet
Description
CAN Transceiver with Fast Loop Times for Highly Loaded Networks 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD255 CAN Transceiver with Fast Loop Times for Highly Loaded Networks - SN65HVD255D - Texas Instruments
Dallas, TX, United States
SN65HVD255 CAN Transceiver with Fast Loop Times for Highly Loaded Networks
SN65HVD255D
SN65HVD255 CAN Transceiver with Fast Loop Times for Highly Loaded Networks SN65HVD255D
CAN Transceiver with Fast Loop Times for Highly Loaded Networks 8-SOIC -40 to 125

CAN Transceiver with Fast Loop Times for Highly Loaded Networks 8-SOIC -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD255D - 1252722-SN65HVD255D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD255D
1252722-SN65HVD255D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD255D 1252722-SN65HVD255D
Manufacturer: Texas Instruments Win Source Part Number: 1252722-SN65HVD255D Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252722-SN65HVD255D
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN65HVD255D
5V SOIC Interface Transceiver IC 710-SN65HVD255D
CAN Transceiver 1Mbps 5V 8-SOIC D Product overview: SN65HVD255D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD255D can be used for catalog matching and distributor lookup.

CAN Transceiver 1Mbps 5V 8-SOIC D Product overview: SN65HVD255D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD255D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAN Interface Ics - 8143824P - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
8143824P
CAN Interface Ics 8143824P
Texas Instruments,SN65HVD2 55D,IC,CAN

Texas Instruments,SN65HVD255D,IC,CAN

Supplier's Site
CAN Interface Ics - 8143824 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
8143824
CAN Interface Ics 8143824
Texas Instruments,SN65HVD2 55D,IC,CAN

Texas Instruments,SN65HVD255D,IC,CAN

Supplier's Site
CAN Interface Ics - 1628324 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
1628324
CAN Interface Ics 1628324
Texas Instruments,SN65HVD2 55D,IC,CAN

Texas Instruments,SN65HVD255D,IC,CAN

Supplier's Site
Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-8; Ic Interface Type Texas Instruments - 26AJ9039 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-8; Ic Interface Type Texas Instruments
26AJ9039
Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-8; Ic Interface Type Texas Instruments 26AJ9039
CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SOIC-8; IC Interface Type:-; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SOIC-8; IC Interface Type:-; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
CAN Interface IC
SN65HVD255D
CAN Interface IC SN65HVD255D
CAN Interface IC CAN Transceiver

CAN Interface IC CAN Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD255D 1252722-SN65HVD255D 710-SN65HVD255D 8143824P 8143824 26AJ9039 SN65HVD255D
Product Name SN65HVD255 CAN Transceiver with Fast Loop Times for Highly Loaded Networks Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD255D 5V SOIC Interface Transceiver IC CAN Interface Ics CAN Interface Ics Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-8; Ic Interface Type Texas Instruments CAN Interface IC
Technology CAN Iso 11898-2 CAN
Device Type Transceiver Transceiver Transceiver; Can transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VSA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details