Texas Instruments SN65HVD235 3.3V CAN with Standby Mode, Autobaud Loop-back SN65HVD235D

Description
3.3V CAN with Standby Mode, Autobaud Loop-back 8-SOIC -40 to 125
Request a Quote Datasheet
Description
3.3V CAN with Standby Mode, Autobaud Loop-back 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD235 3.3V CAN with Standby Mode, Autobaud Loop-back - SN65HVD235D - Texas Instruments
Dallas, TX, United States
SN65HVD235 3.3V CAN with Standby Mode, Autobaud Loop-back
SN65HVD235D
SN65HVD235 3.3V CAN with Standby Mode, Autobaud Loop-back SN65HVD235D
3.3V CAN with Standby Mode, Autobaud Loop-back 8-SOIC -40 to 125

3.3V CAN with Standby Mode, Autobaud Loop-back 8-SOIC -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD235D - 082138-SN65HVD235D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD235D
082138-SN65HVD235D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD235D 082138-SN65HVD235D
Manufacturer: Texas Instruments Win Source Part Number: 082138-SN65HVD235D Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 1Mbps Family Name: SN65HVD235 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65HVD235DG4; SN65HVD235DR; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082138-SN65HVD235D
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 1Mbps
Family Name: SN65HVD235
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN65HVD235DG4; SN65HVD235DR;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CAN Interface Ics - 6624318 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
6624318
CAN Interface Ics 6624318
CAN 1Mbps Sleep/Standby 3.3V Automotive

CAN 1Mbps Sleep/Standby 3.3V Automotive

Supplier's Site
CAN Interface Ics - 6624318P - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
6624318P
CAN Interface Ics 6624318P
CAN 1Mbps Sleep/Standby 3.3V Automotive

CAN 1Mbps Sleep/Standby 3.3V Automotive

Supplier's Site
CAN Interface Ics - 1219205 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
1219205
CAN Interface Ics 1219205
CAN 1Mbps Sleep/Standby 3.3V Automotive

CAN 1Mbps Sleep/Standby 3.3V Automotive

Supplier's Site
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD235D
3.3V SOIC Interface Transceiver IC 710-SN65HVD235D
3.3V CAN Transceiver, 1Mbps, 8-SOIC, -40 to 125C Product overview: SN65HVD235D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD235D can be used for catalog matching and distributor lookup.

3.3V CAN Transceiver, 1Mbps, 8-SOIC, -40 to 125C Product overview: SN65HVD235D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD235D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
SN65HVD235D
CAN Interface IC SN65HVD235D
CAN Interface IC Standby Mode Auto Loop-back

CAN Interface IC Standby Mode Auto Loop-back

Buy Now Datasheet
Transceiver Can, 65Hvd235, Soic8; Msl Texas Instruments - 29AH7377 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver Can, 65Hvd235, Soic8; Msl Texas Instruments
29AH7377
Transceiver Can, 65Hvd235, Soic8; Msl Texas Instruments 29AH7377
TRANSCEIVER CAN, 65HVD235, SOIC8; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TRANSCEIVER CAN, 65HVD235, SOIC8; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD235D - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD235D
Drivers, Receivers, Transceivers SN65HVD235D
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD235D 082138-SN65HVD235D 6624318 6624318P 710-SN65HVD235D SN65HVD235D 29AH7377 SN65HVD235D
Product Name SN65HVD235 3.3V CAN with Standby Mode, Autobaud Loop-back Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD235D CAN Interface Ics CAN Interface Ics 3.3V SOIC Interface Transceiver IC CAN Interface IC Transceiver Can, 65Hvd235, Soic8; Msl Texas Instruments Drivers, Receivers, Transceivers
Technology CAN Iso 11898 CANbus
Device Type SN65HVD235 3.3V CAN with Standby Mode, Autobaud Loop-back Receiver; Transceiver Transceiver; Can transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 1038238-34R3430R-4CV - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
3 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details