The SN65HVD251DRG4 is an industrial CAN bus transceiver designed for high-speed communication in harsh environments. It supports signaling rates up to 1 Mbps and features bus-fault protection of ±36 V, making it suitable for applications requiring robust performance. The device allows for up to 120 nodes on a bus due to its high input impedance and includes ESD protection exceeding 14 kV. It operates within a supply voltage range of 4.5 V to 5.5 V and has a low-current standby mode of 200 µA, enhancing energy efficiency. The transceiver is packaged in an 8-SOIC format and is compliant with the ISO 11898 standard, ensuring compatibility with various CAN protocols. Its operating temperature range is from -40°C to 125°C, making it versatile for industrial, automotive, and building automation applications.
Industrial CAN Transceiver 8-SOIC -40 to 125
High Speed CAN Transceiver with Short Loop Delay 8-SOIC -40 to 125 Product overview: SN65HVD251DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD251DRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 029539-SN65HVD251DRG
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 1Mbps
Family Name: SN65HVD251
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX13051ESA; MAX13051ESA+; MAX13051ESA-T; MAX13051ESA+T;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
CAN Interface IC STANDBY MODE
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD251DRG4 | 710-SN65HVD251DRG4 | 029539-SN65HVD251DRG4 | SN65HVD251DRG4 |
| Product Name | SN65HVD251 Industrial CAN Transceiver | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD251DRG4 | CAN Interface IC |
| Technology | CAN | |||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |