Texas Instruments SN65HVD3082E Low-Power Half-duplex RS-485 Transceiver SN65HVD3082EDGKR

Description
Low-Power Half-duplex RS-485 Transceiver 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Low-Power Half-duplex RS-485 Transceiver 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD3082E Low-Power Half-duplex RS-485 Transceiver - SN65HVD3082EDGKR - Texas Instruments
Dallas, TX, United States
SN65HVD3082E Low-Power Half-duplex RS-485 Transceiver
SN65HVD3082EDGKR
SN65HVD3082E Low-Power Half-duplex RS-485 Transceiver SN65HVD3082EDGKR
Low-Power Half-duplex RS-485 Transceiver 8-VSSOP -40 to 85

Low-Power Half-duplex RS-485 Transceiver 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-SN65HVD3082EDGKR
5V Interface Transceiver IC 710-SN65HVD3082EDGKR
RS-485 Bus Transceiver, Half Duplex, 0.2Mbps, 5V, 8-Pin VSSOP Product overview: SN65HVD3082EDGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD3082EDGKR can be used for catalog matching and distributor lookup.

RS-485 Bus Transceiver, Half Duplex, 0.2Mbps, 5V, 8-Pin VSSOP Product overview: SN65HVD3082EDGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD3082EDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD3082EDGKR
RS-485 Interface IC SN65HVD3082EDGKR
RS-485 Interface IC Low-Power RS-485 Transceiver

RS-485 Interface IC Low-Power RS-485 Transceiver

Buy Now Datasheet
Transceiver, Rs485, 200Kbps, Msop-8; Device Type Texas Instruments - 28AH4916 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Rs485, 200Kbps, Msop-8; Device Type Texas Instruments
28AH4916
Transceiver, Rs485, 200Kbps, Msop-8; Device Type Texas Instruments 28AH4916
TRANSCEIVER, RS485, 200KBPS, MSOP-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:MSOP; No. of RoHS Compliant: Yes

TRANSCEIVER, RS485, 200KBPS, MSOP-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:MSOP; No. of RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD3082EDGKR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD3082EDGKR
Drivers, Receivers, Transceivers SN65HVD3082EDGKR
IC TRANSCEIVER HALF 1/1 8VSSOP

IC TRANSCEIVER HALF 1/1 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD3082EDGKR 710-SN65HVD3082EDGKR SN65HVD3082EDGKR 28AH4916 SN65HVD3082EDGKR
Product Name SN65HVD3082E Low-Power Half-duplex RS-485 Transceiver 5V Interface Transceiver IC RS-485 Interface IC Transceiver, Rs485, 200Kbps, Msop-8; Device Type Texas Instruments Drivers, Receivers, Transceivers
Technology RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V 5V Other; 4.5V Other; 4.5V ~ 5.5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
DS16F95A TIA/EIA-485-A (RS-485) Extended Temperature Differential Bus Transceiver - DS16F95AJA - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
DS36276 FailSafe Multipoint Transceiver - DS36276MX - Texas Instruments
Specs
Device Type Front End; Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details