The SN65HVD230MDREP is a 3.3-V controller area network (CAN) transceiver in an 8-pin SOIC package, designed for industrial, building automation, and automotive applications compliant with ISO 11898. It operates over a temperature range of -55°C to 125°C, supports signaling rates up to 1 Mbps, and features a low-current standby mode consuming 370 µA typical. The device includes open-circuit fail-safe design, bus pin ESD protection exceeding 15 kV HBM, and thermal shutdown protection. It interfaces single-ended CAN controllers with differential CAN buses and maintains signal integrity with controlled driver output transition times. The package measures 6.4 mm in length, 5.2 mm in width, and 2.1 mm in thickness, with a tape and reel packaging format suitable for 2500 units per reel. The transceiver has a common-mode input range of -2 V to 7 V and can withstand ±25 V common-mode transients.
Enhanced Product 3.3-V Can Transceivers With Standby Mode 8-SOIC -55 to 125
3.3V CAN Transceiver, 1Mbps, 1 Driver/1 Receiver, 8-SOIC, -55°C to 125°C Product overview: SN65HVD230MDREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD230MDREP can be used for catalog matching and distributor lookup.
CAN Interface IC Mil Enhance 3.3V CAN Xcvrs
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD230MDREP | 710-SN65HVD230MDREP | SN65HVD230MDREP | SN65HVD230MDREP |
| Product Name | SN65HVD230M-EP Enhanced Product 3.3-V Can Transceivers With Standby Mode | 3.3V SOIC Interface Transceiver IC | CAN Interface IC | Drivers, Receivers, Transceivers |
| Technology | CAN | CANbus | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |