3.3V CAN with Standby Mode, Autobaud Loop-back 8-SOIC -40 to 125
3.3V CAN Transceiver, 1Mbps, 8-SOIC, -40 to 125C Product overview: SN65HVD235DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD235DR can be used for catalog matching and distributor lookup.
CAN Interface IC Standby Mode Auto Loop-back
IC TRANSCEIVER HALF 1/1 8SOIC
1Mbps Transceiver SOIC-8 CAN ICs ROHS
CAN TRANSCEIVER, 1MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD235DR | 710-SN65HVD235DR | SN65HVD235DR | SN65HVD235DR | SN65HVD235DR | 28AH4911 |
| Product Name | SN65HVD235 3.3V CAN with Standby Mode, Autobaud Loop-back | 3.3V SOIC Interface Transceiver IC | CAN Interface IC | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> CAN ICs | Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Texas Instruments |
| Technology | CAN | CANbus | CAN | CAN | ||
| Device Type | SN65HVD235 3.3V CAN with Standby Mode, Autobaud Loop-back | Transceiver | Transceiver; Transceiver | Transceiver; UART | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |