Enhanced Product 3.3-V Rs-485 Transceiver 8-SOIC -40 to 125
3.3V RS-485 Transceiver, Half Duplex, 25Mbps, 8-SOIC Product overview: SN65HVD10QDREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD10QDREP can be used for catalog matching and distributor lookup.
TRANSCEIVER, RS485, 25MBPS, 3.3V, SOIC-8; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-485 Interface IC Mil Enhance 3.3V RS-485 Xcvr
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD10QDREP | 710-SN65HVD10QDREP | 26AJ9029 | SN65HVD10QDREP | SN65HVD10QDREP |
| Product Name | SN65HVD10-EP Enhanced Product 3.3-V Rs-485 Transceiver | 3.3V SOIC Interface Transceiver IC | Transceiver, Rs485, 25Mbps, 3.3V, Soic-8; Device Type Texas Instruments | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V | Other; 3V | 3.3V | Other; 3V ~ 3.6V | |
| # of Tx | 1 # |