Texas Instruments SN65HVD11 3.3V Differential Transceiver SN65HVD11D

Description
3.3V Differential Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3V Differential Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD11 3.3V Differential Transceiver - SN65HVD11D - Texas Instruments
Dallas, TX, United States
SN65HVD11 3.3V Differential Transceiver
SN65HVD11D
SN65HVD11 3.3V Differential Transceiver SN65HVD11D
3.3V Differential Transceiver 8-SOIC -40 to 85

3.3V Differential Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD11D
3.3V SOIC Interface Transceiver IC 710-SN65HVD11D
3.3V Differential Transceiver 8-SOIC -40 to 85 Product overview: SN65HVD11D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD11D can be used for catalog matching and distributor lookup.

3.3V Differential Transceiver 8-SOIC -40 to 85 Product overview: SN65HVD11D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 6607786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6607786
Line Interface ICs 6607786
Texas Instruments SN65HVD11D

Texas Instruments SN65HVD11D

Supplier's Site
Line Interface ICs - 9233791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
9233791
Line Interface ICs 9233791
Texas Instruments SN65HVD11D

Texas Instruments SN65HVD11D

Supplier's Site
Line Interface ICs - 6607786P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6607786P
Line Interface ICs 6607786P
Texas Instruments SN65HVD11D

Texas Instruments SN65HVD11D

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD11D - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD11D
Drivers, Receivers, Transceivers SN65HVD11D
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Rs485 Differential Trans, 65Hvd11; Device Type Texas Instruments - 28AH4894 - Newark, An Avnet Company
Chicago, IL, United States
Rs485 Differential Trans, 65Hvd11; Device Type Texas Instruments
28AH4894
Rs485 Differential Trans, 65Hvd11; Device Type Texas Instruments 28AH4894
RS485 DIFFERENTIAL TRANS, 65HVD11; Device Type:Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

RS485 DIFFERENTIAL TRANS, 65HVD11; Device Type:Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD11D
RS-485 Interface IC SN65HVD11D
RS-485 Interface IC 3.3V RS485

RS-485 Interface IC 3.3V RS485

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD11D 710-SN65HVD11D 6607786 6607786P SN65HVD11D 28AH4894 SN65HVD11D
Product Name SN65HVD11 3.3V Differential Transceiver 3.3V SOIC Interface Transceiver IC Line Interface ICs Line Interface ICs Drivers, Receivers, Transceivers Rs485 Differential Trans, 65Hvd11; Device Type Texas Instruments RS-485 Interface IC
Device Type Transceiver Transceiver Transceiver; Line Transceiver Transceiver; Line Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V Other; 3V 3.3V
# of Tx 1 # 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

GD65232 Multiple RS-232 Drivers and Receivers - GD65232PWR - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
5 suppliers
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
DS89C21 Differential CMOS Line Driver and Receiver Pair - DS89C21TMX/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver; Receiver
Features RoHS
# of Tx 1 #
View Details
5 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details