The SN65HVD3082E is a low-power, half-duplex RS-485 transceiver designed for data transmission over twisted-pair cables in industrial and battery-powered applications. It operates from a 5-V supply, meets the TIA/EIA-485A standard, and is characterized for operation from -40°C to 85°C. The device features a 1/8 unit load to support up to 256 nodes on a bus, 15 kV bus-pin ESD protection, and a fail-safe receiver. It is packaged in an 8-pin PDIP format measuring 9.81 mm × 9.43 mm, with a quiescent current of 0.3 mA in active mode and 1 nA in shutdown mode. The power-on-reset circuit holds outputs in a high-impedance state until the supply stabilizes.
Low-Power Half-duplex RS-485 Transceiver 8-PDIP -40 to 85
RS-485 Interface IC Low-Power RS-485 Transceiver
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD3082EPE4 | SN65HVD3082EPE4 |
| Product Name | SN65HVD3082E Low-Power Half-duplex RS-485 Transceiver | RS-485 Interface IC |
| Technology | RS485 | |
| Device Type | Transceiver | |
| Features | RoHS | RoHS |
| Supply Voltage | 5V | 5V |
| # of Tx | 1 # |