PROFIBUS RS-485 Transceiver 8-SOIC -40 to 85
RS-485 Bus Transceiver, 40Mbps, Half Duplex, 5V, SOIC Product overview: SN65HVD1176DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1176DR can be used for catalog matching and distributor lookup.
RS-485 Interface IC PROFIBUS RS-485 Transceiver
IC TRANSCEIVER HALF 1/1 8SOIC
transceiver 40Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
RS485 TRANSCEIVER, 40MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1176DR | 710-SN65HVD1176DR | SN65HVD1176DR | SN65HVD1176DR | SN65HVD1176DR | 28AH4897 |
| Product Name | SN65HVD1176 PROFIBUS RS-485 Transceiver | 5V SOIC Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | Rs485 Transceiver, 40Mbps, Soic-8; Device Type Texas Instruments |
| Technology | RS485 | RS422; RS485; RS422, RS485 | RS422; RS485 | |||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | Terminators; UART | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | 5V | Other; 4.75V ~ 5.25V | Other; 4.75V~5.25V | Other; 4.75V | |
| # of Tx | 1 # |