Texas Instruments SN65HVD1785 70-V Fault-Protected RS-485 with -20 to +25 common mode SN65HVD1785D

Description
70-V Fault-Protected RS-485 with -20 to +25 common mode 8-SOIC -40 to 105
Request a Quote Datasheet
Description
70-V Fault-Protected RS-485 with -20 to +25 common mode 8-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD1785 70-V Fault-Protected RS-485 with -20 to +25 common mode - SN65HVD1785D - Texas Instruments
Dallas, TX, United States
SN65HVD1785 70-V Fault-Protected RS-485 with -20 to +25 common mode
SN65HVD1785D
SN65HVD1785 70-V Fault-Protected RS-485 with -20 to +25 common mode SN65HVD1785D
70-V Fault-Protected RS-485 with -20 to +25 common mode 8-SOIC -40 to 105

70-V Fault-Protected RS-485 with -20 to +25 common mode 8-SOIC -40 to 105

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN65HVD1785D
5V SOIC Interface Transceiver IC 710-SN65HVD1785D
RS-485 Transceiver, 115kbps, 5V, SOIC, -40 to 105C Product overview: SN65HVD1785D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1785D can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 115kbps, 5V, SOIC, -40 to 105C Product overview: SN65HVD1785D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1785D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65HVD1785D - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD1785D
Drivers, Receivers, Transceivers SN65HVD1785D
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Ic, Fault-Prot Rs485 Txrx 8-Soic; Device Type Texas Instruments - 37AJ0998 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Fault-Prot Rs485 Txrx 8-Soic; Device Type Texas Instruments
37AJ0998
Ic, Fault-Prot Rs485 Txrx 8-Soic; Device Type Texas Instruments 37AJ0998
IC, FAULT-PROT RS485 TXRX 8-SOIC; Device Type:Line Driver / Receiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No.RoHS Compliant: Yes

IC, FAULT-PROT RS485 TXRX 8-SOIC; Device Type:Line Driver / Receiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No.RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD1785D
RS-422/RS-485 Interface IC SN65HVD1785D
RS-422/RS-485 Interface IC 70V Fault-Prot RS485 Transceivers

RS-422/RS-485 Interface IC 70V Fault-Prot RS485 Transceivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD1785D 710-SN65HVD1785D SN65HVD1785D 37AJ0998 SN65HVD1785D
Product Name SN65HVD1785 70-V Fault-Protected RS-485 with -20 to +25 common mode 5V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers Ic, Fault-Prot Rs485 Txrx 8-Soic; Device Type Texas Instruments RS-422/RS-485 Interface IC
Technology RS485 RS422; RS485; RS422, RS485
Device Type SN65HVD1785 70-V Fault-Protected RS-485 with -20 to +25 common mode Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5V ~ 5.5V Other; 4.5V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31 Quadruple Differential Line Driver - AM26LS31CN - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
7 suppliers
DS26C32AT CMOS Quad Differential Line Receivers - DS26C32ATM/NOPB - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
7 suppliers
SN55115 Dual Differential Line Receiver - 5962-88745012A-T - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 710-DS9638CJ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Package Type Tube
View Details
3 suppliers