Texas Instruments SN65C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN65C3243PW

Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver - SN65C3243PW - Texas Instruments
Dallas, TX, United States
SN65C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
SN65C3243PW
SN65C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN65C3243PW
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN65C3243PW
TSSOP Interface Transceiver IC 710-SN65C3243PW
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85 Product overview: SN65C3243PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3243PW can be used for catalog matching and distributor lookup.

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85 Product overview: SN65C3243PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3243PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3243PW - 082122-SN65C3243PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3243PW
082122-SN65C3243PW
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3243PW 082122-SN65C3243PW
Manufacturer: Texas Instruments Win Source Part Number: 082122-SN65C3243PW Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082122-SN65C3243PW
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN65C3243PW
RS-232 Interface IC SN65C3243PW
RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

Buy Now Datasheet
Rs232 Txrx, 1Mbps, 5.5V, Tssop-28; Device Type Texas Instruments - 29AH7363 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Txrx, 1Mbps, 5.5V, Tssop-28; Device Type Texas Instruments
29AH7363
Rs232 Txrx, 1Mbps, 5.5V, Tssop-28; Device Type Texas Instruments 29AH7363
RS232 TXRX, 1MBPS, 5.5V, TSSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

RS232 TXRX, 1MBPS, 5.5V, TSSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3243PW 710-SN65C3243PW 082122-SN65C3243PW SN65C3243PW 29AH7363
Product Name SN65C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65C3243PW RS-232 Interface IC Rs232 Txrx, 1Mbps, 5.5V, Tssop-28; Device Type Texas Instruments
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 5 #
Data Rate 1000 kbps 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2  Protection - MAX232ECD - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
6 suppliers
Quad Interface Transceiver IC - 710-AM26C32CNS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
View Details
3 suppliers
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2  Protection - MAX232ECDW - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
5 suppliers
AM26C31 Quadruple Differential Line Driver - AM26C31CNSRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details