3.3V 1CH CAN Bus Transceiver, 8-SOIC, Automotive, AEC-Q100 Product overview: SN65HVD235QDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD235QDRQ1 can be used for catalog matching and distributor lookup.
CAN Interface IC 3.3-V Automotive CAN Bus Transceivers 8-SOIC -40 to 125
IC TRANSCEIVER HALF 1/1 8SOIC
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SN65HVD235QDRQ1 | SN65HVD235QDRQ1 | SN65HVD235QDRQ1 |
| Product Name | Automotive 3.3V SOIC Interface Transceiver IC | CAN Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Features | RoHS | ||
| Supply Voltage | 3.3V | Other; 3V ~ 3.6V |