The SN65HVD10QDRG4 is a 3.3V differential transceiver designed for balanced transmission lines, compliant with ANSI standard TIA/EIA-485-A and ISO 8482:1993. It features a monolithic integrated circuit that combines a 3-state differential line driver and a differential input line receiver, suitable for bidirectional data communication on multipoint bus-transmission lines. The device operates with a single 3.3V power supply and supports signaling rates of up to 32 Mbps. This transceiver includes active-high and active-low enables for direction control, and it can achieve a low standby supply current of 1 µA when both the driver and receiver are disabled. It offers robust ESD protection exceeding 16 kV HBM and includes features such as thermal shutdown protection and glitch-free power-up/down for hot-plugging applications. The SN65HVD10QDRG4 is packaged in an 8-pin SOIC format and is rated for operation in temperatures ranging from -40°C to 125°C, making it suitable for various industrial applications including digital motor control, utility meters, and building automation systems.
3.3V Differential Transceiver 8-SOIC -40 to 125
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: SN65HVD10QDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD10QDRG4 can be used for catalog matching and distributor lookup.
RS-485 Interface IC 3.3V Differential Transceivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD10QDRG4 | 710-SN65HVD10QDRG4 | SN65HVD10QDRG4 |
| Product Name | SN65HVD10 3.3V Differential Transceiver | Interface Transceiver IC | RS-485 Interface IC |
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 3.3V | 3.3V | |
| # of Tx | 1 # |