The SN65HVD10DRG4 is a 3.3-V RS-485 transceiver in an 8-pin SOIC package, measuring 4.90 mm × 3.91 mm, designed for bidirectional communication on multipoint bus lines. It supports signaling rates up to 32 Mbps and features 1/2 unit-load capability, enabling up to 128 nodes on the bus. The device offers bus-pin ESD protection exceeding 16-kV HBM, short-circuit protection from -7 V to 12 V, and thermal shutdown. It meets ANSI TIA/EIA-485-A and ISO 8482:1993 standards, with a typical standby current of 1 µA. The operating temperature range is -40°C to 85°C, and it includes fail-safe receiver functions for open-circuit, idle-bus, and shorted-bus conditions.
3.3V Differential Transceiver 8-SOIC -40 to 85
3.3 V Half-duplex RS-485 Transceiver, 32Mbps 8-SOIC -40 to 85 Product overview: SN65HVD10DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD10DRG4 can be used for catalog matching and distributor lookup.
RS-485 Interface IC 3.3V Differential Transceivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD10DRG4 | 710-SN65HVD10DRG4 | SN65HVD10DRG4 |
| Product Name | SN65HVD10 3.3V Differential Transceiver | 3.3 V SOIC Interface Transceiver IC | RS-485 Interface IC |
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 3.3V | 3.3V | |
| # of Tx | 1 # |