High-Output RS-485 Transceiver 8-SOIC -40 to 85
High-Output RS-485 Transceiver 8-SOIC -40 to 85 Product overview: SN65HVD07DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD07DR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
RS-485 Interface IC RS485
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD07DR | 710-SN65HVD07DR | SN65HVD07DR | SN65HVD07DR |
| Product Name | SN65HVD07 High-Output RS-485 Transceiver | SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-485 Interface IC |
| Technology | RS485 | RS422; RS485; RS422, RS485 | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5V ~ 5.5V | 5V | |
| # of Tx | 1 # |