Texas Instruments SN65C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver SN65C3223DBR

Description
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85
Request a Quote Datasheet
Description
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver - SN65C3223DBR - Texas Instruments
Dallas, TX, United States
SN65C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver
SN65C3223DBR
SN65C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver SN65C3223DBR
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85

3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3223DBR - 1098740-SN65C3223DBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3223DBR
1098740-SN65C3223DBR
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3223DBR 1098740-SN65C3223DBR
Manufacturer: Texas Instruments Win Source Part Number: 1098740-SN65C3223DBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098740-SN65C3223DBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN65C3223DBR
SSOP Interface Transceiver IC 710-SN65C3223DBR
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85 Product overview: SN65C3223DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3223DBR can be used for catalog matching and distributor lookup.

3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85 Product overview: SN65C3223DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3223DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN65C3223DBR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO20

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO20

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN65C3223DBR
RS-232 Interface IC SN65C3223DBR
RS-232 Interface IC RS232 Mult Chl

RS-232 Interface IC RS232 Mult Chl

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3223DBR 1098740-SN65C3223DBR 710-SN65C3223DBR SN65C3223DBR SN65C3223DBR
Product Name SN65C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN65C3223DBR SSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31CNSRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
SN55188 Quadruple Line Driver - 5962-8688901DA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details