Texas Instruments SN65HVD23 Extended Common-mode RS-485 Transceiver SN65HVD23P

Description
Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85
Request a Quote
Description
Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65HVD23P is an RS-485 transceiver in the SN65HVD2x family, designed for bidirectional data transmission on multipoint twisted-pair cables in harsh environments. It operates from a single 5-V supply and features a common-mode voltage range of -20 V to 25 V, receiver equalization for extended cable lengths, failsafe operation for open-circuit, short-circuit, and idle-bus conditions, and bus I/O protection to over 16 kV HBM. The device is housed in an 8-pin PDIP package measuring 9.81 mm × 6.35 mm and operates over a temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The SN65HVD23P is an RS-485 transceiver in the SN65HVD2x family, designed for bidirectional data transmission on multipoint twisted-pair cables in harsh environments. It operates from a single 5-V supply and features a common-mode voltage range of -20 V to 25 V, receiver equalization for extended cable lengths, failsafe operation for open-circuit, short-circuit, and idle-bus conditions, and bus I/O protection to over 16 kV HBM. The device is housed in an 8-pin PDIP package measuring 9.81 mm × 6.35 mm and operates over a temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
SN65HVD23 Extended Common-mode RS-485 Transceiver - SN65HVD23P - Texas Instruments
Dallas, TX, United States
SN65HVD23 Extended Common-mode RS-485 Transceiver
SN65HVD23P
SN65HVD23 Extended Common-mode RS-485 Transceiver SN65HVD23P
Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85

Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN65HVD23P
Interface Transceiver IC 710-SN65HVD23P
Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85 Product overview: SN65HVD23P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD23P can be used for catalog matching and distributor lookup.

Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85 Product overview: SN65HVD23P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD23P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN65HVD23P - Rochester Electronics
Newburyport, MA, United States
SN65HVD23 Extended Common-mode RS-485 Transceiver

SN65HVD23 Extended Common-mode RS-485 Transceiver

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD23P - 065040-SN65HVD23P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD23P
065040-SN65HVD23P
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD23P 065040-SN65HVD23P
Manufacturer: Texas Instruments Win Source Part Number: 065040-SN65HVD23P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 130mV Data Rate: 25Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065040-SN65HVD23P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 130mV
Data Rate: 25Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD23P
RS-485 Interface IC SN65HVD23P
RS-485 Interface IC Extended Common-mode Transceiver

RS-485 Interface IC Extended Common-mode Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD23P 710-SN65HVD23P SN65HVD23P 065040-SN65HVD23P SN65HVD23P
Product Name SN65HVD23 Extended Common-mode RS-485 Transceiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD23P RS-485 Interface IC
Technology RS485 RS485
Device Type Transceiver Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5 V ~ 5.5 V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-DS14C237WMX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 120 kbps
View Details
2 suppliers
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details