Texas Instruments SN65EPT23 3.3V ECL Differential Receiver SN65EPT23D

Description
3.3V ECL Differential Receiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3V ECL Differential Receiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65EPT23 3.3V ECL Differential Receiver - SN65EPT23D - Texas Instruments
Dallas, TX, United States
SN65EPT23 3.3V ECL Differential Receiver
SN65EPT23D
SN65EPT23 3.3V ECL Differential Receiver SN65EPT23D
3.3V ECL Differential Receiver 8-SOIC -40 to 85

3.3V ECL Differential Receiver 8-SOIC -40 to 85

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65EPT23D
LVDS Interface IC SN65EPT23D
LVDS Interface IC 3.3V ECL Diff Rcvr

LVDS Interface IC 3.3V ECL Diff Rcvr

Buy Now Datasheet
Ic, Receiver, Diff, Ecl/pecl, 8So; Ic Interface Type Texas Instruments - 52AH7645 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Receiver, Diff, Ecl/pecl, 8So; Ic Interface Type Texas Instruments
52AH7645
Ic, Receiver, Diff, Ecl/pecl, 8So; Ic Interface Type Texas Instruments 52AH7645
IC, RECEIVER, DIFF, ECL/PECL, 8SO; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); No. of Pins:8Pins; Operating Temperature Max:85°C; Operating Temperature Mi RoHS Compliant: Yes

IC, RECEIVER, DIFF, ECL/PECL, 8SO; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); No. of Pins:8Pins; Operating Temperature Max:85°C; Operating Temperature Mi RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65EPT23D SN65EPT23D 52AH7645
Product Name SN65EPT23 3.3V ECL Differential Receiver LVDS Interface IC Ic, Receiver, Diff, Ecl/pecl, 8So; Ic Interface Type Texas Instruments
Device Type Receiver Receiver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Data Rate 600000 kbps 600000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Specialty Logic - 54F385DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HCT244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8513001VRA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-87767012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details