Texas Instruments SN65EL16 5.0 V ECL Differential Buffer SN65EL16D

Description
5.0 V ECL Differential Buffer 8-SOIC -40 to 85
Request a Quote Datasheet
Description
5.0 V ECL Differential Buffer 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65EL16 5.0 V ECL Differential Buffer - SN65EL16D - Texas Instruments
Dallas, TX, United States
SN65EL16 5.0 V ECL Differential Buffer
SN65EL16D
SN65EL16 5.0 V ECL Differential Buffer SN65EL16D
5.0 V ECL Differential Buffer 8-SOIC -40 to 85

5.0 V ECL Differential Buffer 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.0 V SOIC Interface Transceiver IC
710-SN65EL16D
5.0 V SOIC Interface Transceiver IC 710-SN65EL16D
5.0 V ECL Differential Buffer 8-SOIC -40 to 85 Product overview: SN65EL16D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.0 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65EL16D can be used for catalog matching and distributor lookup.

5.0 V ECL Differential Buffer 8-SOIC -40 to 85 Product overview: SN65EL16D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.0 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65EL16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65EL16D - 1252643-SN65EL16D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65EL16D
1252643-SN65EL16D
Interface - Interface - Drivers, Receivers, Transceivers - SN65EL16D 1252643-SN65EL16D
Manufacturer: Texas Instruments Win Source Part Number: 1252643-SN65EL16D Packaging: Tube Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.2 V ~ 5.7 V Number of Drivers/Receivers: 0/1 Family Name: SN65EL16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SY10EL16VDKG; SY100EL16VFKCTR; SY10EL16VDKCTR; Introduction Date: July 01, 2008 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1252643-SN65EL16D
Packaging: Tube
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.2 V ~ 5.7 V
Number of Drivers/Receivers: 0/1
Family Name: SN65EL16
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SY10EL16VDKG; SY100EL16VFKCTR; SY10EL16VDKCTR;
Introduction Date: July 01, 2008
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65EL16D 710-SN65EL16D 1252643-SN65EL16D
Product Name SN65EL16 5.0 V ECL Differential Buffer 5.0 V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65EL16D
Device Type Buffer Transceiver Receiver
Features RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-87767012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details