3.3V CAN Transceiver with Standby Mode, Loop-back 8-SOIC -40 to 125
SN65HVD233D, CAN Transceivers
SN65HVD233D, CAN Transceivers
SN65HVD233D, CAN Transceivers
CAN 1Mbps Standby 3.3V Automotive 8-Pin SOIC Tube Product overview: SN65HVD233D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD233D can be used for catalog matching and distributor lookup.
CAN Interface IC Standby Mode Loop-back
TRANSCEIVER CAN, 65HVD233, SOIC8; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD233D | 1977508 | 1977508P | 710-SN65HVD233D | SN65HVD233D | 28AH4908 | SN65HVD233D |
| Product Name | SN65HVD233 3.3V CAN Transceiver with Standby Mode, Loop-back | CAN Interface Ics | CAN Interface Ics | Automotive 3.3V SOIC Interface Transceiver IC | CAN Interface IC | Transceiver Can, 65Hvd233, Soic8; Msl Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | CAN | CAN; Can | CANbus | ||||
| Device Type | Transceiver | Transceiver; Can transceiver | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |