CAN Transceiver With Fast Loop Times for Highly Loaded Networks 8-SOIC -40 to 125
CAN 1Mbps 5V 8-Pin SOIC T/R Product overview: SN65HVD256DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD256DR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
CAN TRANSCEIVER, 1TX/RX, SOIC-8; IC Interface Type:-; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
1Mbps Transceiver SOIC-8 CAN ICs ROHS
CAN Interface IC CAN Transceiver w/ Fast Loop Times
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD256DR | 710-SN65HVD256DR | SN65HVD256DR | 33AH4758 | SN65HVD256DR | SN65HVD256DR |
| Product Name | SN65HVD256 CAN Transceiver With Fast Loop Times for Highly Loaded Networks | 5V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | Can Transceiver, 1Tx/rx, Soic-8; Ic Interface Type Texas Instruments | Communication Interface Chip/UART/485/232 >> CAN ICs | CAN Interface IC |
| Technology | CAN | CANbus | CAN | CAN | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | Transceiver; UART | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |