Texas Instruments SN65HVD1780 70-V Fault-Protected RS-485 Transceiver SN65HVD1780P

Description
70-V Fault-Protected RS-485 Transceiver 8-PDIP -40 to 105
Request a Quote Datasheet
Description
70-V Fault-Protected RS-485 Transceiver 8-PDIP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD1780 70-V Fault-Protected RS-485 Transceiver - SN65HVD1780P - Texas Instruments
Dallas, TX, United States
SN65HVD1780 70-V Fault-Protected RS-485 Transceiver
SN65HVD1780P
SN65HVD1780 70-V Fault-Protected RS-485 Transceiver SN65HVD1780P
70-V Fault-Protected RS-485 Transceiver 8-PDIP -40 to 105

70-V Fault-Protected RS-485 Transceiver 8-PDIP -40 to 105

Buy Now Datasheet
Singapore, Singapore
5.5V Interface Transceiver IC
710-SN65HVD1780P
5.5V Interface Transceiver IC 710-SN65HVD1780P
RS-485 Transceiver, Half Duplex, 0.115Mbps, 5.5V, 8-PDIP Product overview: SN65HVD1780P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1780P can be used for catalog matching and distributor lookup.

RS-485 Transceiver, Half Duplex, 0.115Mbps, 5.5V, 8-PDIP Product overview: SN65HVD1780P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1780P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 8143818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
8143818
Line Interface ICs 8143818
Texas Instruments SN65HVD1780P

Texas Instruments SN65HVD1780P

Supplier's Site
Line Interface ICs - 8143818P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
8143818P
Line Interface ICs 8143818P
Texas Instruments SN65HVD1780P

Texas Instruments SN65HVD1780P

Supplier's Site
Line Interface ICs - 1628322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1628322
Line Interface ICs 1628322
Texas Instruments SN65HVD1780P

Texas Instruments SN65HVD1780P

Supplier's Site
Ic, Txrxrs485Fault-Prot8-Dip; Device Type Texas Instruments - 37AJ0996 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Txrxrs485Fault-Prot8-Dip; Device Type Texas Instruments
37AJ0996
Ic, Txrxrs485Fault-Prot8-Dip; Device Type Texas Instruments 37AJ0996
IC, TXRXRS485FAULT-PROT8 -DIP; Device Type:Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Driver Case Style:DIP; No. of RoHS Compliant: Yes

IC, TXRXRS485FAULT-PROT8-DIP; Device Type:Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Driver Case Style:DIP; No. of RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD1780P - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD1780P
Drivers, Receivers, Transceivers SN65HVD1780P
IC TRANSCEIVER HALF 1/1 8DIP

IC TRANSCEIVER HALF 1/1 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD1780P
RS-485 Interface IC SN65HVD1780P
RS-485 Interface IC 70V Fault-Prot RS485 Xcvr

RS-485 Interface IC 70V Fault-Prot RS485 Xcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD1780P 710-SN65HVD1780P 8143818 8143818P 37AJ0996 SN65HVD1780P SN65HVD1780P
Product Name SN65HVD1780 70-V Fault-Protected RS-485 Transceiver 5.5V Interface Transceiver IC Line Interface ICs Line Interface ICs Ic, Txrxrs485Fault-Prot8-Dip; Device Type Texas Instruments Drivers, Receivers, Transceivers RS-485 Interface IC
Technology RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver Transceiver; Line Transceiver Transceiver; Line Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3.3V; 5V Other; 3.3V Other; 3.15V ~ 5.5V
# of Tx 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2  Protection - MAX232ECD - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
6 suppliers
DS26F31MQML Quad High Speed Differential Line Drivers - 5962-7802302M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
Interface Transceiver IC - 710-DS14C232CWM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Bulk
View Details
2 suppliers