Texas Instruments SN65C3222E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection SN65C3222EDB

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SSOP -40 to 85
Request a Quote
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65C3222EDB is a multichannel RS-232 line driver and receiver designed to operate with supply voltages ranging from 3 V to 5.5 V. It features two drivers and two receivers, capable of data signaling rates up to 1000 kbit/s. The device provides robust ESD protection, rated at ±15 kV for the human body model (HBM) and ±8 kV for contact discharge, making it suitable for applications requiring high reliability in electrically noisy environments. This component meets or exceeds TIA/EIA-232-F and ITU v.28 standards, ensuring compatibility with existing RS-232 systems. It has a low standby current of 1 OºA typical when in power-down mode, allowing for energy-efficient designs. The SN65C3222EDB is suitable for various applications, including industrial PCs, wired networking, data center equipment, notebooks, and handheld devices. The device is available in a 20-pin SSOP package, with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN65C3222EDB is a multichannel RS-232 line driver and receiver designed to operate with supply voltages ranging from 3 V to 5.5 V. It features two drivers and two receivers, capable of data signaling rates up to 1000 kbit/s. The device provides robust ESD protection, rated at ±15 kV for the human body model (HBM) and ±8 kV for contact discharge, making it suitable for applications requiring high reliability in electrically noisy environments. This component meets or exceeds TIA/EIA-232-F and ITU v.28 standards, ensuring compatibility with existing RS-232 systems. It has a low standby current of 1 OºA typical when in power-down mode, allowing for energy-efficient designs. The SN65C3222EDB is suitable for various applications, including industrial PCs, wired networking, data center equipment, notebooks, and handheld devices. The device is available in a 20-pin SSOP package, with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN65C3222E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection - SN65C3222EDB - Texas Instruments
Dallas, TX, United States
SN65C3222E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection
SN65C3222EDB
SN65C3222E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection SN65C3222EDB
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SSOP -40 to 85

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual SSOP Interface Transceiver IC
710-SN65C3222EDB
Dual SSOP Interface Transceiver IC 710-SN65C3222EDB
3- to 5.5-V dual channel 1Mbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection 20-SSOP -40 to 85 Product overview: SN65C3222EDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3222EDB can be used for catalog matching and distributor lookup.

3- to 5.5-V dual channel 1Mbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection 20-SSOP -40 to 85 Product overview: SN65C3222EDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3222EDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN65C3222EDB - Rochester Electronics
Newburyport, MA, United States
SN65C3222E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection

SN65C3222E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN65C3222EDB
RS-232 Interface IC SN65C3222EDB
RS-232 Interface IC 3V To 5.5V MultiCh RS-232

RS-232 Interface IC 3V To 5.5V MultiCh RS-232

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3222EDB 710-SN65C3222EDB SN65C3222EDB SN65C3222EDB
Product Name SN65C3222E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection Dual SSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232 RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901MDA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-DS34C87TJ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ISO15 Isolated 3.3-V Half-Duplex RS-485 Transceivers - ISO15MDW - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
3 suppliers
DS34LV87T Enhanced CMOS Quad Differential Line Driver - DS34LV87TM/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
7 suppliers