Extended Common-mode RS-485 Transceiver 8-SOIC -40 to 85
SN65HVD21 Extended Common-mode RS-485 Transceiver
RS-485 Transceiver, 5Mbps, Half Duplex, SOIC, 5V Product overview: SN65HVD21D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD21D can be used for catalog matching and distributor lookup.
RS-485 Interface IC RS485 Ext Com-Md
TRANSCEIVER, RS485, 5MBPS, SOIC-8; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD21D | SN65HVD21D | 710-SN65HVD21D | SN65HVD21D | 29AH7374 | SN65HVD21D |
| Product Name | SN65HVD21 Extended Common-mode RS-485 Transceiver | 5V SOIC Interface Transceiver IC | RS-485 Interface IC | Transceiver, Rs485, 5Mbps, Soic-8; Device Type Texas Instruments | Drivers, Receivers, Transceivers | |
| Technology | RS485 | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Transceiver | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | 5V | Other; 4.5V | Other; 4.5V ~ 5.5V | ||
| # of Tx | 1 # |