The SN65HVD252 is a CAN transceiver compliant with DeviceNet and ISO 11898-2:2003 standards, designed for industrial automation and other CAN-based networks. It operates from a 4.75 V to 5.25 V supply, supports signaling rates up to 1 Mbps, and features bus-pin fault protection from -36 V to 40 V. The device is packaged in an 8-pin SOIC with operating temperature range from -40°C to 85°C. The SN65HVD252DR variant is supplied in a 2500-piece tape and reel format. It includes loopback and silent modes, a VREF pin for split termination, and meets ESD standards of ±12 kV HBM on CAN pins. Receiver output is 3.3 V compatible, and driver output current is limited to ±70 mA.
INDUSTRIAL CAN TRANSCEIVERS 8-SOIC -40 to 85
CAN Transceiver 1Mbps 5V 8-SOIC Industrial Product overview: SN65HVD252DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD252DR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
CAN Interface IC INDUSTRIAL CAN TRANSCEIVERS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD252DR | 710-SN65HVD252DR | SN65HVD252DR | SN65HVD252DR |
| Product Name | SN65HVD252 INDUSTRIAL CAN TRANSCEIVERS | Industrial 5V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | CAN Interface IC |
| Technology | CAN | CANbus | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |