Texas Instruments SN65HVD22 Extended Common-mode RS-485 Transceiver SN65HVD22D

Description
Extended Common-mode RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Extended Common-mode RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD22 Extended Common-mode RS-485 Transceiver - SN65HVD22D - Texas Instruments
Dallas, TX, United States
SN65HVD22 Extended Common-mode RS-485 Transceiver
SN65HVD22D
SN65HVD22 Extended Common-mode RS-485 Transceiver SN65HVD22D
Extended Common-mode RS-485 Transceiver 8-SOIC -40 to 85

Extended Common-mode RS-485 Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Line Interface ICs - 9233940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
9233940
Line Interface ICs 9233940
Texas Instruments SN65HVD22D

Texas Instruments SN65HVD22D

Supplier's Site
Line Interface ICs - 6608868P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6608868P
Line Interface ICs 6608868P
Texas Instruments SN65HVD22D

Texas Instruments SN65HVD22D

Supplier's Site
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN65HVD22D
5V SOIC Interface Transceiver IC 710-SN65HVD22D
RS-485 Transceiver, Half Duplex, 500Kbps, 5V, SOIC Product overview: SN65HVD22D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD22D can be used for catalog matching and distributor lookup.

RS-485 Transceiver, Half Duplex, 500Kbps, 5V, SOIC Product overview: SN65HVD22D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD22D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD22D
RS-485 Interface IC SN65HVD22D
RS-485 Interface IC RS485 Ext Com-Md

RS-485 Interface IC RS485 Ext Com-Md

Buy Now Datasheet
Transceiver Rs-485, 65Hvd22, Soic8; Device Type Texas Instruments - 28AH4902 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver Rs-485, 65Hvd22, Soic8; Device Type Texas Instruments
28AH4902
Transceiver Rs-485, 65Hvd22, Soic8; Device Type Texas Instruments 28AH4902
TRANSCEIVER RS-485, 65HVD22, SOIC8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

TRANSCEIVER RS-485, 65HVD22, SOIC8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD22D 9233940 6608868P 710-SN65HVD22D SN65HVD22D 28AH4902
Product Name SN65HVD22 Extended Common-mode RS-485 Transceiver Line Interface ICs Line Interface ICs 5V SOIC Interface Transceiver IC RS-485 Interface IC Transceiver Rs-485, 65Hvd22, Soic8; Device Type Texas Instruments
Technology RS485
Device Type Transceiver Transceiver; Line Transceiver Transceiver; Line Transceiver Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 5V 5V Other; 4.5V
# of Tx 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX207 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection - MAX207IDBR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS3695A Multipoint RS485/RS422 Transceivers - DS3695AM/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
5 suppliers
DS26LV31QML 3V Enhanced CMOS Quad Differential Line Driver - DS26LV31W-QML - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
4 suppliers