Automotive Catalog 3.3-V CAN Transceivers 8-SOIC -40 to 125
CAN 1Mbps Standby 3.3V Automotive 8-Pin
CAN 1Mbps Standby 3.3V Automotive 8-Pin
CAN 1Mbps Standby 3.3V Automotive 8-Pin
CAN Transceiver 1Mbps 3.3V 8-Pin SOIC Product overview: SN65HVD230QD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD230QD can be used for catalog matching and distributor lookup.
IC, TRANSCEIVER, 3.3V, SOIC8; IC Interface Type:CAN, Serial; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
CAN Interface IC 3.3V CAN Transceiver
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD230QD | 6607789 | 6607789P | 710-SN65HVD230QD | 29AH7376 | SN65HVD230QD | SN65HVD230QD |
| Product Name | SN65HVD230Q Automotive Catalog 3.3-V CAN Transceivers | CAN Interface Ics | CAN Interface Ics | 3.3V SOIC Interface Transceiver IC | Ic, Transceiver, 3.3V, Soic8; Ic Interface Type Texas Instruments | CAN Interface IC | Drivers, Receivers, Transceivers |
| Technology | CAN | Iso 11898 | CANbus | ||||
| Device Type | Transceiver | Transceiver; Can transceiver | Transceiver | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |