Texas Instruments SN65HVD07 High-Output RS-485 Transceiver SN65HVD07D

Description
High-Output RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
High-Output RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD07 High-Output RS-485 Transceiver - SN65HVD07D - Texas Instruments
Dallas, TX, United States
SN65HVD07 High-Output RS-485 Transceiver
SN65HVD07D
SN65HVD07 High-Output RS-485 Transceiver SN65HVD07D
High-Output RS-485 Transceiver 8-SOIC -40 to 85

High-Output RS-485 Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN65HVD07D
5V SOIC Interface Transceiver IC 710-SN65HVD07D
RS-485 Transceiver, 1Mbps, Half Duplex, 5V, SOIC Product overview: SN65HVD07D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD07D can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 1Mbps, Half Duplex, 5V, SOIC Product overview: SN65HVD07D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD07D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transceiver Rs-485, 65Hvd07, Soic8; Device Type Texas Instruments - 29AH7367 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver Rs-485, 65Hvd07, Soic8; Device Type Texas Instruments
29AH7367
Transceiver Rs-485, 65Hvd07, Soic8; Device Type Texas Instruments 29AH7367
TRANSCEIVER RS-485, 65HVD07, SOIC8; Device Type:Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

TRANSCEIVER RS-485, 65HVD07, SOIC8; Device Type:Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD07D
RS-485 Interface IC SN65HVD07D
RS-485 Interface IC RS485 Hi Out

RS-485 Interface IC RS485 Hi Out

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD07D 710-SN65HVD07D 29AH7367 SN65HVD07D
Product Name SN65HVD07 High-Output RS-485 Transceiver 5V SOIC Interface Transceiver IC Transceiver Rs-485, 65Hvd07, Soic8; Device Type Texas Instruments RS-485 Interface IC
Technology RS485
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-DS14C237WMX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 120 kbps
View Details
2 suppliers
 - 54F574LMQB - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type LCC20
View Details
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VSA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details