Extended Common-mode RS-485 Transceiver 8-SOIC -40 to 85
SN65HVD20 Extended Common-mode RS-485 Transceiver
RS-485 Transceiver, 25Mbps, Half Duplex, 5V, SOIC Product overview: SN65HVD20DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD20DR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
transceiver 25Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
RS-485 Interface IC Extended Common-mode Transceiver
RS485 TRANSCEIVER, 25MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD20DR | SN65HVD20DR | 710-SN65HVD20DR | SN65HVD20DR | SN65HVD20DR | SN65HVD20DR | 33AH4747 |
| Product Name | SN65HVD20 Extended Common-mode RS-485 Transceiver | 5V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | RS-485 Interface IC | Rs485 Transceiver, 25Mbps, Soic-8; Device Type Texas Instruments | |
| Technology | RS485 | RS485 | RS422; RS485; RS422, RS485 | RS422; RS485 | |||
| Device Type | Transceiver | Transceiver | Transceiver | Transceiver; Transceiver | Terminators; UART | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5V ~ 5.5V | Other; 4.5V~5.5V | 5V | Other; 4.5V | ||
| # of Tx | 1 # |